Vector Electronics & Technology, Inc. Prototyping Products 8001

Description
CIRCBORD,4.5X6.5,3-H l PAD,1-SIDED,CEM-1
Request a Quote Datasheet
Description
CIRCBORD,4.5X6.5,3-H l PAD,1-SIDED,CEM-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 8001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
8001
Prototyping Products 8001
CIRCBORD,4.5X6.5,3-H l PAD,1-SIDED,CEM-1

CIRCBORD,4.5X6.5,3-Hl PAD,1-SIDED,CEM-1

Buy Now
Pcb, 3-Hole Pads; Board Type Vector Electronics - 38F1249 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, 3-Hole Pads; Board Type Vector Electronics
38F1249
Pcb, 3-Hole Pads; Board Type Vector Electronics 38F1249
PCB, 3-Hole Pads; Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm; Body Material:CEM-1; PCB Type:Circuit board RoHS Compliant: No

PCB, 3-Hole Pads; Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm; Body Material:CEM-1; PCB Type:Circuit board RoHS Compliant: No

Supplier's Site Datasheet
Board, Circuit; CEM-1; 4.50 in. H x 6.50 in. W; 0.042; 0.100 x 0.100; 0.062 in. - 70219559 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board, Circuit; CEM-1; 4.50 in. H x 6.50 in. W; 0.042; 0.100 x 0.100; 0.062 in.
70219559
Board, Circuit; CEM-1; 4.50 in. H x 6.50 in. W; 0.042; 0.100 x 0.100; 0.062 in. 70219559
0.042 in. Hole Diameter, 0.100 in. x 0.100 in. Grid Size, Circuit Board Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately. 3 Hole solder pad, circuit pattern etched onto wiring side only, single-sided with no etch and plating on reverse side.

0.042 in. Hole Diameter, 0.100 in. x 0.100 in. Grid Size, Circuit Board
Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately.
3 Hole solder pad, circuit pattern etched onto wiring side only, single-sided with no etch and plating on reverse side.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 8001 38F1249 70219559
Product Name Prototyping Products Pcb, 3-Hole Pads; Board Type Vector Electronics Board, Circuit; CEM-1; 4.50 in. H x 6.50 in. W; 0.042; 0.100 x 0.100; 0.062 in.
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - 10211283-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PHA-13HLN+,DF782,50 OHM - TB-969-13HLN+ - Mini-Circuits
Specs
Category Developement Board
View Details