Vector Electronics & Technology, Inc. Prototyping Products 64P44WE

Description
VECTORBORD,FR-4 EP GLASS,4.5X6.5
Request a Quote
Description
VECTORBORD,FR-4 EP GLASS,4.5X6.5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vector Electronics punchboard, part number 34F1223, is a general-purpose pre-punched insulating board designed for assembling circuit components. It features a standard thickness of 1/16 inch (0.062 inches) and is available in various materials, including FR4 epoxy glass and FR2 phenolic. The board is unclad, making it suitable for applications where copper cladding is not required. The dimensions of the board are 12 inches by 12 inches, with a hole diameter of 1.067 mm. This product is RoHS compliant, ensuring it meets environmental standards. It is ideal for engineers looking for a reliable punchboard solution for prototyping and circuit assembly.

Datasheet Summary
Powered by GS/AI

The Vector Electronics punchboard, part number 34F1223, is a general-purpose pre-punched insulating board designed for assembling circuit components. It features a standard thickness of 1/16 inch (0.062 inches) and is available in various materials, including FR4 epoxy glass and FR2 phenolic. The board is unclad, making it suitable for applications where copper cladding is not required. The dimensions of the board are 12 inches by 12 inches, with a hole diameter of 1.067 mm. This product is RoHS compliant, ensuring it meets environmental standards. It is ideal for engineers looking for a reliable punchboard solution for prototyping and circuit assembly.

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 64P44WE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
64P44WE
Prototyping Products 64P44WE
VECTORBORD,FR-4 EP GLASS,4.5X6.5

VECTORBORD,FR-4 EP GLASS,4.5X6.5

Buy Now
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics - 34F1223 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics
34F1223
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics 34F1223
PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:165.1mm; External Width:114.3mm; Board Thickness:1.57mm; PCB Type:Breadboard RoHS Compliant: Yes

PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:165.1mm; External Width:114.3mm; Board Thickness:1.57mm; PCB Type:Breadboard RoHS Compliant: Yes

Supplier's Site Datasheet
Punchboard, Unclad; FR4 Epoxy Glass; 4.5 in. W x 6.5 in. L; 0.062; 0.042; FR4 - 70219515 - Allied Electronics, Inc.
Fort Worth, TX, USA
Punchboard, Unclad; FR4 Epoxy Glass; 4.5 in. W x 6.5 in. L; 0.062; 0.042; FR4
70219515
Punchboard, Unclad; FR4 Epoxy Glass; 4.5 in. W x 6.5 in. L; 0.062; 0.042; FR4 70219515
Advanced Logic Design Trainer, 840 Tie Points, LED Indicator (No Copper Plating) Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards. The product is a unclad punchboard with epoxy glass material.

Advanced Logic Design Trainer, 840 Tie Points, LED Indicator
(No Copper Plating)
Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.
The product is a unclad punchboard with epoxy glass material.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 64P44WE 34F1223 70219515
Product Name Prototyping Products Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics Punchboard, Unclad; FR4 Epoxy Glass; 4.5 in. W x 6.5 in. L; 0.062; 0.042; FR4
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2651126 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY3655-EXT-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers