Vector Electronics & Technology, Inc. Prototyping Products 64P44

Description
VECTORBORD,EP GLASS COMPOSITE,4.5X6.5
Request a Quote Datasheet
Description
VECTORBORD,EP GLASS COMPOSITE,4.5X6.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 64P44 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
64P44
Prototyping Products 64P44
VECTORBORD,EP GLASS COMPOSITE,4.5X6.5

VECTORBORD,EP GLASS COMPOSITE,4.5X6.5

Buy Now
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics - 38F1376 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics
38F1376
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics 38F1376
PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:165.1mm; External Width:114.3mm; Board Thickness:1.57mm; Body Material:CEM-1 RoHS Compliant: Yes

PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:165.1mm; External Width:114.3mm; Board Thickness:1.57mm; Body Material:CEM-1 RoHS Compliant: Yes

Supplier's Site Datasheet
Punchboard; CEM-1 Epoxy Glass Composite; 4.5 in. W x 6.5 in. L; 0.062 in.; - 70219530 - Allied Electronics, Inc.
Fort Worth, TX, USA
Punchboard; CEM-1 Epoxy Glass Composite; 4.5 in. W x 6.5 in. L; 0.062 in.;
70219530
Punchboard; CEM-1 Epoxy Glass Composite; 4.5 in. W x 6.5 in. L; 0.062 in.; 70219530
Extender Card, 3.9 in. W x 5.0 in. L Dimensions (No Copper Plating) Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.

Extender Card, 3.9 in. W x 5.0 in. L Dimensions
(No Copper Plating)
Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 64P44 38F1376 70219530
Product Name Prototyping Products Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics Punchboard; CEM-1 Epoxy Glass Composite; 4.5 in. W x 6.5 in. L; 0.062 in.;
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,GVA-123+,DF782,50 OHM - TB-781+ - Mini-Circuits
Specs
Category Developement Board
View Details
LED Development Tools - 1793720 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - EVM-900-PRO-UFL-ND - DigiKey
Specs
Supported System Transceiver
View Details