Vector Electronics & Technology, Inc. Prototyping Products 59P44-032

Description
V BOARD,4.5X 6.0,.032TH,FR-4
Request a Quote Datasheet
Description
V BOARD,4.5X 6.0,.032TH,FR-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 59P44-032 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
59P44-032
Prototyping Products 59P44-032
V BOARD,4.5X 6.0,.032TH,FR-4

V BOARD,4.5X 6.0,.032TH,FR-4

Buy Now
Punchboard; FR4 Epoxy Glass; 4.5 in. W x 6.0 in. L; 0.031; 0.042; FR4; UL94V-0 - 70219577 - Allied Electronics, Inc.
Fort Worth, TX, USA
Punchboard; FR4 Epoxy Glass; 4.5 in. W x 6.0 in. L; 0.031; 0.042; FR4; UL94V-0
70219577
Punchboard; FR4 Epoxy Glass; 4.5 in. W x 6.0 in. L; 0.031; 0.042; FR4; UL94V-0 70219577
Double Sided Copper Clad Board, Bare Copper Body Material, 8.0 " W x 12.0 " L Dimensions (No Copper Plating) Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.

Double Sided Copper Clad Board, Bare Copper Body Material, 8.0 " W x 12.0 " L Dimensions
(No Copper Plating)
Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.

Supplier's Site
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics - 38F1385 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics
38F1385
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics 38F1385
PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:152.4mm; External Width:114.3mm; Board Thickness:0.79mm; PCB Type:Breadboard RoHS Compliant: Yes

PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:152.4mm; External Width:114.3mm; Board Thickness:0.79mm; PCB Type:Breadboard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 59P44-032 70219577 38F1385
Product Name Prototyping Products Punchboard; FR4 Epoxy Glass; 4.5 in. W x 6.0 in. L; 0.031; 0.042; FR4; UL94V-0 Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2130261 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details