Vector Electronics & Technology, Inc. Filler Panel, Sub Rack, 10.073X1.6In, Aluminum; Panel Type Vector Electronics 5261308-07

Description
FILLER PANEL, SUB RACK, 10.073X1.6IN, ALUMINUM; Panel Type:Filler Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:6U VectorPak Subracks; External Height - Metric:255.9mm; External Width - Metric:41mm RoHS Compliant: Yes
Datasheet
Description
FILLER PANEL, SUB RACK, 10.073X1.6IN, ALUMINUM; Panel Type:Filler Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:6U VectorPak Subracks; External Height - Metric:255.9mm; External Width - Metric:41mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filler Panel, Sub Rack, 10.073X1.6In, Aluminum; Panel Type Vector Electronics - 99H7616 - Newark, An Avnet Company
Chicago, IL, United States
Filler Panel, Sub Rack, 10.073X1.6In, Aluminum; Panel Type Vector Electronics
99H7616
Filler Panel, Sub Rack, 10.073X1.6In, Aluminum; Panel Type Vector Electronics 99H7616
FILLER PANEL, SUB RACK, 10.073X1.6IN, ALUMINUM; Panel Type:Filler Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:6U VectorPak Subracks; External Height - Metric:255.9mm; External Width - Metric:41mm RoHS Compliant: Yes

FILLER PANEL, SUB RACK, 10.073X1.6IN, ALUMINUM; Panel Type:Filler Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:6U VectorPak Subracks; External Height - Metric:255.9mm; External Width - Metric:41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 99H7616
Product Name Filler Panel, Sub Rack, 10.073X1.6In, Aluminum; Panel Type Vector Electronics
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized storage - SRP0404 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Server Rack Shelves - 2463393 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details