Vector Electronics & Technology, Inc. Filler Panel,flat,6Ux4Hp,dbld,assembly; Panel Type Vector Electronics 5261304-07

Description
FILLER PANEL,FLAT,6UX4HP,DB LD,ASSEMBLY; Panel Type:Filler Panel; Rack U Height:6U; Panel Material:-; Body Color:-; For Use With:Non EMC DIN Based VectorPak Subracks; External Height - Metric:262.1mm; External Width - Metric:- RoHS Compliant: Yes
Datasheet
Description
FILLER PANEL,FLAT,6UX4HP,DB LD,ASSEMBLY; Panel Type:Filler Panel; Rack U Height:6U; Panel Material:-; Body Color:-; For Use With:Non EMC DIN Based VectorPak Subracks; External Height - Metric:262.1mm; External Width - Metric:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filler Panel,flat,6Ux4Hp,dbld,assembly; Panel Type Vector Electronics - 99H7615 - Newark, An Avnet Company
Chicago, IL, United States
Filler Panel,flat,6Ux4Hp,dbld,assembly; Panel Type Vector Electronics
99H7615
Filler Panel,flat,6Ux4Hp,dbld,assembly; Panel Type Vector Electronics 99H7615
FILLER PANEL,FLAT,6UX4HP,DB LD,ASSEMBLY; Panel Type:Filler Panel; Rack U Height:6U; Panel Material:-; Body Color:-; For Use With:Non EMC DIN Based VectorPak Subracks; External Height - Metric:262.1mm; External Width - Metric:- RoHS Compliant: Yes

FILLER PANEL,FLAT,6UX4HP,DBLD,ASSEMBLY; Panel Type:Filler Panel; Rack U Height:6U; Panel Material:-; Body Color:-; For Use With:Non EMC DIN Based VectorPak Subracks; External Height - Metric:262.1mm; External Width - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 99H7615
Product Name Filler Panel,flat,6Ux4Hp,dbld,assembly; Panel Type Vector Electronics
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3512613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.24 inch (438 mm)
Length 27.56 inch (700 mm)
View Details
Mini-Racking - SRE5081W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details