Vector Electronics & Technology, Inc. Enclosures Accessories and Hardware 5231342-07

Description
FILLER PANEL: 3UX42HP DBL'D',HOLE
Request a Quote
Description
FILLER PANEL: 3UX42HP DBL'D',HOLE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 5231342-07 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
5231342-07
Enclosures Accessories and Hardware 5231342-07
FILLER PANEL: 3UX42HP DBL'D',HOLE

FILLER PANEL: 3UX42HP DBL'D',HOLE

Buy Now
Racks & Rack Cabinets - 5231342-07 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Racks & Rack Cabinets
5231342-07
Racks & Rack Cabinets 5231342-07
Racks & Rack Cabinets FILLER PANEL KIT

Racks & Rack Cabinets FILLER PANEL KIT

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5231342-07 5231342-07
Product Name Enclosures Accessories and Hardware Racks & Rack Cabinets
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1415C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details