Vector Electronics & Technology, Inc. Enclosures Accessories and Hardware 5231308-07

Description
FILLER PANEL,FLAT,W/DBL'D'3 UX8HP,ASSY
Request a Quote
Description
FILLER PANEL,FLAT,W/DBL'D'3 UX8HP,ASSY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 5231308-07 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
5231308-07
Enclosures Accessories and Hardware 5231308-07
FILLER PANEL,FLAT,W/DBL'D'3 UX8HP,ASSY

FILLER PANEL,FLAT,W/DBL'D'3UX8HP,ASSY

Buy Now
Racks & Rack Cabinets - 5231308-07 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Racks & Rack Cabinets
5231308-07
Racks & Rack Cabinets 5231308-07
Racks & Rack Cabinets STD FILLER PANEL 8HP KIT

Racks & Rack Cabinets STD FILLER PANEL 8HP KIT

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5231308-07 5231308-07
Product Name Enclosures Accessories and Hardware Racks & Rack Cabinets
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1947503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 4.76 inch (121 mm)
Depth 6.54 inch (166 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details