Vector Electronics & Technology, Inc. Prototyping Products 47Q78WE

Description
V BOARD,3U,.025(.6MM) HOLES ON 2MM GRID
Request a Quote Datasheet
Description
V BOARD,3U,.025(.6MM) HOLES ON 2MM GRID
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 47Q78WE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
47Q78WE
Prototyping Products 47Q78WE
V BOARD,3U,.025(.6MM) HOLES ON 2MM GRID

V BOARD,3U,.025(.6MM) HOLES ON 2MM GRID

Buy Now
Pcb, Punchboard, No Clad, Pattern-Q; Board Type Vector Electronics - 91C4700 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Punchboard, No Clad, Pattern-Q; Board Type Vector Electronics
91C4700
Pcb, Punchboard, No Clad, Pattern-Q; Board Type Vector Electronics 91C4700
PCB, Punchboard, No Clad, Pattern-Q; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:0.635mm; External Height:160mm; External Width:100mm; Board Thickness:1.57mm; Body Material:FR4 Epoxy GlassRoHS Compliant: Yes

PCB, Punchboard, No Clad, Pattern-Q; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:0.635mm; External Height:160mm; External Width:100mm; Board Thickness:1.57mm; Body Material:FR4 Epoxy GlassRoHS Compliant: Yes

Supplier's Site Datasheet
Punchboard; FR4 Epoxy Glass; 100 mm W x160 mm L; 0.037; 0.025; FR4; UL94V-0 - 70219538 - Allied Electronics, Inc.
Fort Worth, TX, USA
Punchboard; FR4 Epoxy Glass; 100 mm W x160 mm L; 0.037; 0.025; FR4; UL94V-0
70219538
Punchboard; FR4 Epoxy Glass; 100 mm W x160 mm L; 0.037; 0.025; FR4; UL94V-0 70219538
Double Sided Copper Clad Board, Bare Copper Body Material, 8.0 " W x 10.0 " L Dimensions (No Copper Plating) Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.

Double Sided Copper Clad Board, Bare Copper Body Material, 8.0 " W x 10.0 " L Dimensions
(No Copper Plating)
Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 47Q78WE 91C4700 70219538
Product Name Prototyping Products Pcb, Punchboard, No Clad, Pattern-Q; Board Type Vector Electronics Punchboard; FR4 Epoxy Glass; 100 mm W x160 mm L; 0.037; 0.025; FR4; UL94V-0
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,JCIQ - TB-21 - Mini-Circuits
Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1845098 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details