Vector Electronics & Technology, Inc. Pcb Plugboard, Pci Card Edge, Pad/hole; Board Type Vector Electronics 4624-4

Description
PCB PLUGBOARD, PCI CARD EDGE, PAD/HOLE; Board Type:PCB Card Edge, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:311.91mm; Board Thickness:1.57mm; Pin Capacity:79 RoHS Compliant: No
Datasheet
Description
PCB PLUGBOARD, PCI CARD EDGE, PAD/HOLE; Board Type:PCB Card Edge, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:311.91mm; Board Thickness:1.57mm; Pin Capacity:79 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Plugboard, Pci Card Edge, Pad/hole; Board Type Vector Electronics - 96H1004 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Plugboard, Pci Card Edge, Pad/hole; Board Type Vector Electronics
96H1004
Pcb Plugboard, Pci Card Edge, Pad/hole; Board Type Vector Electronics 96H1004
PCB PLUGBOARD, PCI CARD EDGE, PAD/HOLE; Board Type:PCB Card Edge, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:311.91mm; Board Thickness:1.57mm; Pin Capacity:79 RoHS Compliant: No

PCB PLUGBOARD, PCI CARD EDGE, PAD/HOLE; Board Type:PCB Card Edge, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:311.91mm; Board Thickness:1.57mm; Pin Capacity:79 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 96H1004
Product Name Pcb Plugboard, Pci Card Edge, Pad/hole; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2651125 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 448-CY4636-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details