Vector Electronics & Technology, Inc. Pcb Plugboard, Ibm At/isa Card Edge, 3-Hole Pads; Board Type Vector Electronics 4617

Description
PCB PLUGBOARD, IBM AT/ISA CARD EDGE, 3-HOLE PADS; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:121.9mm; External Width:336.55mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet
Description
PCB PLUGBOARD, IBM AT/ISA CARD EDGE, 3-HOLE PADS; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:121.9mm; External Width:336.55mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Plugboard, Ibm At/isa Card Edge, 3-Hole Pads; Board Type Vector Electronics - 46F2448 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Plugboard, Ibm At/isa Card Edge, 3-Hole Pads; Board Type Vector Electronics
46F2448
Pcb Plugboard, Ibm At/isa Card Edge, 3-Hole Pads; Board Type Vector Electronics 46F2448
PCB PLUGBOARD, IBM AT/ISA CARD EDGE, 3-HOLE PADS; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:121.9mm; External Width:336.55mm; Board Thickness:1.57mm RoHS Compliant: No

PCB PLUGBOARD, IBM AT/ISA CARD EDGE, 3-HOLE PADS; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:121.9mm; External Width:336.55mm; Board Thickness:1.57mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 46F2448
Product Name Pcb Plugboard, Ibm At/isa Card Edge, 3-Hole Pads; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PMA2-123LN+,MC1631-1,50 OHM - TB-913+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1743237 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-GNSS-GM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers