Vector Electronics & Technology, Inc. Breadboard, Back Plate & Terminal, 3060 Tie Point; Board Type Vector Electronics 4617-5

Description
BREADBOARD, BACK PLATE & TERMINAL, 3060 TIE POINT; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:121.9mm; External Width:336.55mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet
Description
BREADBOARD, BACK PLATE & TERMINAL, 3060 TIE POINT; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:121.9mm; External Width:336.55mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Breadboard, Back Plate & Terminal, 3060 Tie Point; Board Type Vector Electronics - 27B9463 - Newark, An Avnet Company
Chicago, IL, United States
Breadboard, Back Plate & Terminal, 3060 Tie Point; Board Type Vector Electronics
27B9463
Breadboard, Back Plate & Terminal, 3060 Tie Point; Board Type Vector Electronics 27B9463
BREADBOARD, BACK PLATE & TERMINAL, 3060 TIE POINT; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:121.9mm; External Width:336.55mm; Board Thickness:1.57mm RoHS Compliant: No

BREADBOARD, BACK PLATE & TERMINAL, 3060 TIE POINT; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:121.9mm; External Width:336.55mm; Board Thickness:1.57mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 27B9463
Product Name Breadboard, Back Plate & Terminal, 3060 Tie Point; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Igbt Gate Driver Board, Dual Ch; Kit Application Type Infineon - 18AC0834 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System IGBT Gate Driver
Manufacturer Infineon; Other
View Details