Vector Electronics & Technology, Inc. Pcb Plugboard, Ibm At/isa Card Edge, Pad/hole; Board Type Vector Electronics 4617-3

Description
PCB PLUGBOARD, IBM AT/ISA CARD EDGE, PAD/HOLE; Board Type:PCB Card Edge, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:121.9mm; External Width:336.55mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet
Description
PCB PLUGBOARD, IBM AT/ISA CARD EDGE, PAD/HOLE; Board Type:PCB Card Edge, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:121.9mm; External Width:336.55mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Plugboard, Ibm At/isa Card Edge, Pad/hole; Board Type Vector Electronics - 46F2450 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Plugboard, Ibm At/isa Card Edge, Pad/hole; Board Type Vector Electronics
46F2450
Pcb Plugboard, Ibm At/isa Card Edge, Pad/hole; Board Type Vector Electronics 46F2450
PCB PLUGBOARD, IBM AT/ISA CARD EDGE, PAD/HOLE; Board Type:PCB Card Edge, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:121.9mm; External Width:336.55mm; Board Thickness:1.57mm RoHS Compliant: No

PCB PLUGBOARD, IBM AT/ISA CARD EDGE, PAD/HOLE; Board Type:PCB Card Edge, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:121.9mm; External Width:336.55mm; Board Thickness:1.57mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 46F2450
Product Name Pcb Plugboard, Ibm At/isa Card Edge, Pad/hole; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,BLNK1-542R+, NK0402C, 50OHM - TB-1012-1542+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2863993 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; WiFi, Bluetooth
Manufacturer ESP32; Other
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - 10211279-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details