Vector Electronics & Technology, Inc. Pcb Plugboard, 22/44 @0.156card Edge; Board Type Vector Electronics 4617-1

Description
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:121.9mm; External Width:336.55mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet
Description
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:121.9mm; External Width:336.55mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Plugboard, 22/44 @0.156card Edge; Board Type Vector Electronics - 46F2449 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Plugboard, 22/44 @0.156card Edge; Board Type Vector Electronics
46F2449
Pcb Plugboard, 22/44 @0.156card Edge; Board Type Vector Electronics 46F2449
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:121.9mm; External Width:336.55mm; Board Thickness:1.57mm RoHS Compliant: No

PCB PLUGBOARD, 22/44 @0.156"CARD EDGE; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:121.9mm; External Width:336.55mm; Board Thickness:1.57mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 46F2449
Product Name Pcb Plugboard, 22/44 @0.156card Edge; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, MNA-5A+,DQ849, 50 OHM - TB-186-5A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2027602 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - MDEV900HP3PPSRS23-ND - DigiKey
Specs
Supported System Receiver
View Details
2 suppliers