Vector Electronics & Technology, Inc. Pcb-Eurocard, 6U, Pad/hole; Board Type Vector Electronics 4616J0

Description
PCB-EUROCARD, 6U, PAD/HOLE; Board Type:PCB Eurocard, 6U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:233.43mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR-4 RoHS Compliant: No
Datasheet
Description
PCB-EUROCARD, 6U, PAD/HOLE; Board Type:PCB Eurocard, 6U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:233.43mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR-4 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb-Eurocard, 6U, Pad/hole; Board Type Vector Electronics - 68K1380 - Newark, An Avnet Company
Chicago, IL, United States
Pcb-Eurocard, 6U, Pad/hole; Board Type Vector Electronics
68K1380
Pcb-Eurocard, 6U, Pad/hole; Board Type Vector Electronics 68K1380
PCB-EUROCARD, 6U, PAD/HOLE; Board Type:PCB Eurocard, 6U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:233.43mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR-4 RoHS Compliant: No

PCB-EUROCARD, 6U, PAD/HOLE; Board Type:PCB Eurocard, 6U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:233.43mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 68K1380
Product Name Pcb-Eurocard, 6U, Pad/hole; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ERA-2,WW107,50 OHM / RoHS - TB-408-2+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576770 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - 10211283-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details