Vector Electronics & Technology, Inc. Pcb Eurocard, 6U, 3-Hole Pads; Board Type Vector Electronics 4616

Description
PCB EUROCARD, 6U, 3-HOLE PADS; Board Type:PCB Eurocard, 6U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:233.43mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR-4 RoHS Compliant: No
Datasheet
Description
PCB EUROCARD, 6U, 3-HOLE PADS; Board Type:PCB Eurocard, 6U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:233.43mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR-4 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Eurocard, 6U, 3-Hole Pads; Board Type Vector Electronics - 68K1377 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Eurocard, 6U, 3-Hole Pads; Board Type Vector Electronics
68K1377
Pcb Eurocard, 6U, 3-Hole Pads; Board Type Vector Electronics 68K1377
PCB EUROCARD, 6U, 3-HOLE PADS; Board Type:PCB Eurocard, 6U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:233.43mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR-4 RoHS Compliant: No

PCB EUROCARD, 6U, 3-HOLE PADS; Board Type:PCB Eurocard, 6U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:233.43mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 68K1377
Product Name Pcb Eurocard, 6U, 3-Hole Pads; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCP,DB714,MT,75 OHM - TB-124 - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1351011 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 50sccm EvalKit - SFS01-M-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - 10211285-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details