Vector Electronics & Technology, Inc. Pcb Eurocard, 6U, Pad/hole; Board Type Vector Electronics 4616-1

Description
PCB EUROCARD, 6U, PAD/HOLE; Board Type:PCB Eurocard, 6U, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:233.43mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR-4 RoHS Compliant: No
Datasheet
Description
PCB EUROCARD, 6U, PAD/HOLE; Board Type:PCB Eurocard, 6U, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:233.43mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR-4 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Eurocard, 6U, Pad/hole; Board Type Vector Electronics - 68K1378 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Eurocard, 6U, Pad/hole; Board Type Vector Electronics
68K1378
Pcb Eurocard, 6U, Pad/hole; Board Type Vector Electronics 68K1378
PCB EUROCARD, 6U, PAD/HOLE; Board Type:PCB Eurocard, 6U, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:233.43mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR-4 RoHS Compliant: No

PCB EUROCARD, 6U, PAD/HOLE; Board Type:PCB Eurocard, 6U, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:233.43mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 68K1378
Product Name Pcb Eurocard, 6U, Pad/hole; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, CMA-81+, DL1721, 50 OHM - TB-656-81+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1311329 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 200sccm EvalKit - SFS01-M-00200 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details