Vector Electronics & Technology, Inc. Pcb Eurocard, 6U, 3-Hole Pads; Board Type Vector Electronics 4615

Description
PCB EUROCARD, 6U, 3-HOLE PADS; Board Type:PCB Eurocard, 6U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:233.43mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR4 RoHS Compliant: No
Description
PCB EUROCARD, 6U, 3-HOLE PADS; Board Type:PCB Eurocard, 6U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:233.43mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR4 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Pcb Eurocard, 6U, 3-Hole Pads; Board Type Vector Electronics - 46F368 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Eurocard, 6U, 3-Hole Pads; Board Type Vector Electronics
46F368
Pcb Eurocard, 6U, 3-Hole Pads; Board Type Vector Electronics 46F368
PCB EUROCARD, 6U, 3-HOLE PADS; Board Type:PCB Eurocard, 6U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:233.43mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR4 RoHS Compliant: No

PCB EUROCARD, 6U, 3-HOLE PADS; Board Type:PCB Eurocard, 6U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:233.43mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR4 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 46F368
Product Name Pcb Eurocard, 6U, 3-Hole Pads; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,GALI-S66,DF782,50 OHM/ RoHS - TB-409-S66+ - Mini-Circuits
Specs
Category Developement Board
View Details
Processor Development Tools - 1760808 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details