Vector Electronics & Technology, Inc. Pcb Eurocard, 3U, 3-Hole Pads; Board Type Vector Electronics 4614

Description
PCB EUROCARD, 3U, 3-HOLE PADS; Board Type:PCB Eurocard, 3U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:100mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR4 RoHS Compliant: No
Datasheet
Description
PCB EUROCARD, 3U, 3-HOLE PADS; Board Type:PCB Eurocard, 3U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:100mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR4 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Eurocard, 3U, 3-Hole Pads; Board Type Vector Electronics - 46F365 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Eurocard, 3U, 3-Hole Pads; Board Type Vector Electronics
46F365
Pcb Eurocard, 3U, 3-Hole Pads; Board Type Vector Electronics 46F365
PCB EUROCARD, 3U, 3-HOLE PADS; Board Type:PCB Eurocard, 3U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:100mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR4 RoHS Compliant: No

PCB EUROCARD, 3U, 3-HOLE PADS; Board Type:PCB Eurocard, 3U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:100mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR4 RoHS Compliant: No

Supplier's Site Datasheet
Plugbord; FR4 Epoxy Glass (MIL - P13949type Gf); 3.94 in. H x 6.30 in. W; FR4 - 70219386 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plugbord; FR4 Epoxy Glass (MIL - P13949type Gf); 3.94 in. H x 6.30 in. W; FR4
70219386
Plugbord; FR4 Epoxy Glass (MIL - P13949type Gf); 3.94 in. H x 6.30 in. W; FR4 70219386
Solderless Proto-Board, 5 VDC Wire-wrap terminals are T44, T46, T49 & T68 Pad and bus surfaces solder-coated for user convenience.

Solderless Proto-Board, 5 VDC

  • Wire-wrap terminals are T44, T46, T49 & T68
    Pad and bus surfaces solder-coated for user convenience.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards
Product Number 46F365 70219386
Product Name Pcb Eurocard, 3U, 3-Hole Pads; Board Type Vector Electronics Plugbord; FR4 Epoxy Glass (MIL - P13949type Gf); 3.94 in. H x 6.30 in. W; FR4
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PMA2-33LN+MC1631,50 OHM - TB-736+ - Mini-Circuits
Specs
Category Developement Board
View Details
LED Development Tools - 1793720 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers