Vector Electronics & Technology, Inc. Pcb Eurocard, 3U, Pad/hole; Board Type Vector Electronics 4614-4

Description
PCB EUROCARD, 3U, PAD/HOLE; Board Type:PCB Eurocard, 3U, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.397mm; External Height:100mm; External Width:160mm; Board Thickness:1.57mm; Board Connector / Footprint:DIN RoHS Compliant: No
Datasheet
Description
PCB EUROCARD, 3U, PAD/HOLE; Board Type:PCB Eurocard, 3U, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.397mm; External Height:100mm; External Width:160mm; Board Thickness:1.57mm; Board Connector / Footprint:DIN RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Eurocard, 3U, Pad/hole; Board Type Vector Electronics - 97H9197 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Eurocard, 3U, Pad/hole; Board Type Vector Electronics
97H9197
Pcb Eurocard, 3U, Pad/hole; Board Type Vector Electronics 97H9197
PCB EUROCARD, 3U, PAD/HOLE; Board Type:PCB Eurocard, 3U, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.397mm; External Height:100mm; External Width:160mm; Board Thickness:1.57mm; Board Connector / Footprint:DIN RoHS Compliant: No

PCB EUROCARD, 3U, PAD/HOLE; Board Type:PCB Eurocard, 3U, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.397mm; External Height:100mm; External Width:160mm; Board Thickness:1.57mm; Board Connector / Footprint:DIN RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 97H9197
Product Name Pcb Eurocard, 3U, Pad/hole; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
Evaluation Boards - BCR402W 24V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details
Portable 2 mainboard - AS-SPARE-PRT2-MAINPCB-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details