Vector Electronics & Technology, Inc. Pcb Plugboard, Ibm Xt Card Edge, Pad/hole; Board Type Vector Electronics 4613-3

Description
PCB PLUGBOARD, IBM XT CARD EDGE, PAD/HOLE; Board Type:PCB Card Edge, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:106.68mm; External Width:336.55mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet
Description
PCB PLUGBOARD, IBM XT CARD EDGE, PAD/HOLE; Board Type:PCB Card Edge, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:106.68mm; External Width:336.55mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Plugboard, Ibm Xt Card Edge, Pad/hole; Board Type Vector Electronics - 44F2202 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Plugboard, Ibm Xt Card Edge, Pad/hole; Board Type Vector Electronics
44F2202
Pcb Plugboard, Ibm Xt Card Edge, Pad/hole; Board Type Vector Electronics 44F2202
PCB PLUGBOARD, IBM XT CARD EDGE, PAD/HOLE; Board Type:PCB Card Edge, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:106.68mm; External Width:336.55mm; Board Thickness:1.57mm RoHS Compliant: No

PCB PLUGBOARD, IBM XT CARD EDGE, PAD/HOLE; Board Type:PCB Card Edge, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:106.68mm; External Width:336.55mm; Board Thickness:1.57mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 44F2202
Product Name Pcb Plugboard, Ibm Xt Card Edge, Pad/hole; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
HYT Evaluation board with heating control - compatible with HYT223, HYT271, HYT939P, MiO &DP probes - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Evaluation Boards - BCR402W 12V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details