Vector Electronics & Technology, Inc. Pcb Plugboard, 28/56 @0.125"card Edge, 3-Hole Pads; Board Type Vector Electronics 4610

Description
PCB PLUGBOARD, 28/56 @0.125"CARD EDGE, 3-HOLE PADS; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet
Description
PCB PLUGBOARD, 28/56 @0.125"CARD EDGE, 3-HOLE PADS; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Plugboard, 28/56 @0.125
Chicago, IL, United States
Pcb Plugboard, 28/56 @0.125"card Edge, 3-Hole Pads; Board Type Vector Electronics
10F8207
Pcb Plugboard, 28/56 @0.125"card Edge, 3-Hole Pads; Board Type Vector Electronics 10F8207
PCB PLUGBOARD, 28/56 @0.125"CARD EDGE, 3-HOLE PADS; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm RoHS Compliant: No

PCB PLUGBOARD, 28/56 @0.125"CARD EDGE, 3-HOLE PADS; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10F8207
Product Name Pcb Plugboard, 28/56 @0.125"card Edge, 3-Hole Pads; Board Type Vector Electronics
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - MSSD-C-S-M16 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
M23 Receptacle - 888M-F19AE-6F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers