BREADBOARD, BACK PLATE & TERMINAL, 4560 TIE POINT; BOARD TYPE:PCB CARD EDGE, PRE-ETCHED PATTERN; BOARD MATERIAL:EPOXY GLASS COMPOSITE; HOLE DIAMETER:1.067MM; EXTERNAL HEIGHT:114.3MM; EXTERNAL WIDTH:165.1MM; BOARD THICKNESS:1.57MM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Multipurpose Computer Boards |
| Product Number | 18925858 |
| Product Name | PC Board PLC/Add-On Board |