Vector Electronics & Technology, Inc. Prototyping Products 45P80-1

Description
CIRCBORD,4.5X8.08,2- SIDED,NPTH,GND PLN
Request a Quote Datasheet
Description
CIRCBORD,4.5X8.08,2- SIDED,NPTH,GND PLN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 45P80-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
45P80-1
Prototyping Products 45P80-1
CIRCBORD,4.5X8.08,2- SIDED,NPTH,GND PLN

CIRCBORD,4.5X8.08,2-SIDED,NPTH,GND PLN

Buy Now
Board, Circuit; CEM-1; 4.5 in. H x 8.08in. W; 0.042; 0.100 x 0.100; 0.062 in. - 70219602 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board, Circuit; CEM-1; 4.5 in. H x 8.08in. W; 0.042; 0.100 x 0.100; 0.062 in.
70219602
Board, Circuit; CEM-1; 4.5 in. H x 8.08in. W; 0.042; 0.100 x 0.100; 0.062 in. 70219602
0.042 in. Hole Diameter, 0.100 mm x 0.100 mm Grid Size, Circuit Board Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately. Pad-per-hole 2 sides, top⁄bottom row on 0.200 " pitch with no plating.

0.042 in. Hole Diameter, 0.100 mm x 0.100 mm Grid Size, Circuit Board
Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately.
Pad-per-hole 2 sides, top⁄bottom row on 0.200 " pitch with no plating.

Supplier's Site
Pcb, Pad/hole 2 Sides; Board Type Vector Electronics - 81F5767 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Pad/hole 2 Sides; Board Type Vector Electronics
81F5767
Pcb, Pad/hole 2 Sides; Board Type Vector Electronics 81F5767
PCB, Pad/Hole 2 Sides; Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:205.23mm; Board Thickness:1.57mm; Body Material:CEM-1; PCB Type:Circuit board RoHS Compliant: No

PCB, Pad/Hole 2 Sides; Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:205.23mm; Board Thickness:1.57mm; Body Material:CEM-1; PCB Type:Circuit board RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 45P80-1 70219602 81F5767
Product Name Prototyping Products Board, Circuit; CEM-1; 4.5 in. H x 8.08in. W; 0.042; 0.100 x 0.100; 0.062 in. Pcb, Pad/hole 2 Sides; Board Type Vector Electronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHKI-6751+ - TB-BFHKI-6751C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2836911 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System MCU
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details