Vector Electronics & Technology, Inc. Pcb Plugboard, 22/44 @0.156"card Edge, 3-Hole Pads; Board Type Vector Electronics 4112

Description
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, 3-HOLE PADS; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:243.84mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet
Description
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, 3-HOLE PADS; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:243.84mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Plugboard, 22/44 @0.156
Chicago, IL, United States
Pcb Plugboard, 22/44 @0.156"card Edge, 3-Hole Pads; Board Type Vector Electronics
77B5279
Pcb Plugboard, 22/44 @0.156"card Edge, 3-Hole Pads; Board Type Vector Electronics 77B5279
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, 3-HOLE PADS; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:243.84mm; Board Thickness:1.57mm RoHS Compliant: No

PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, 3-HOLE PADS; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:243.84mm; Board Thickness:1.57mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77B5279
Product Name Pcb Plugboard, 22/44 @0.156"card Edge, 3-Hole Pads; Board Type Vector Electronics
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55000-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details