Vector Electronics & Technology, Inc. Prototyping Products 4112-5

Description
PLUGBORD,4.5X4.5,ZZ/ OVERALL,NPTH
Request a Quote Datasheet
Description
PLUGBORD,4.5X4.5,ZZ/ OVERALL,NPTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 4112-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
4112-5
Prototyping Products 4112-5
PLUGBORD,4.5X4.5,ZZ/ OVERALL,NPTH

PLUGBORD,4.5X4.5,ZZ/OVERALL,NPTH

Buy Now
Board, Plug; CEM-1; 4.50 in. H x 4.50 in. W; 0.042; 0.100 x 0.100; 0.062 in. - 70219557 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board, Plug; CEM-1; 4.50 in. H x 4.50 in. W; 0.042; 0.100 x 0.100; 0.062 in.
70219557
Board, Plug; CEM-1; 4.50 in. H x 4.50 in. W; 0.042; 0.100 x 0.100; 0.062 in. 70219557
0.042 in. Hole Diameter, 0.100 in. x 0.100 in. Grid Size, Plug Board CEM-1 material Solder Connector — R644, Except for 3719-1 — R636-2 Wire-Wrap Connector — R644-3, Except for 3719-1 — R636-1

0.042 in. Hole Diameter, 0.100 in. x 0.100 in. Grid Size, Plug Board

  • CEM-1 material
  • Solder Connector — R644, Except for 3719-1 — R636-2
  • Wire-Wrap Connector — R644-3, Except for 3719-1 — R636-1
Supplier's Site
Pcb Plugboard, 22/44 @0.156card Edge; Board Type Vector Electronics - 38F1137 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Plugboard, 22/44 @0.156card Edge; Board Type Vector Electronics
38F1137
Pcb Plugboard, 22/44 @0.156card Edge; Board Type Vector Electronics 38F1137
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:114.3mm; Board Thickness:1.57mm; Pin Capacity:8RoHS Compliant: No

PCB PLUGBOARD, 22/44 @0.156"CARD EDGE; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:114.3mm; Board Thickness:1.57mm; Pin Capacity:8RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 4112-5 70219557 38F1137
Product Name Prototyping Products Board, Plug; CEM-1; 4.50 in. H x 4.50 in. W; 0.042; 0.100 x 0.100; 0.062 in. Pcb Plugboard, 22/44 @0.156card Edge; Board Type Vector Electronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Evaluation Boards - CYBLE-214015-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details