Vector Electronics & Technology, Inc. Pcb Plugboard, 36/72 @0.1 "card Edge, Pad-Per-Hole; Board Type Vector Electronics 3719-6

Description
PCB PLUGBOARD, 36/72 @0.1 "CARD EDGE, PAD-PER-HOLE; Board Type:PCB Card Edge, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet
Description
PCB PLUGBOARD, 36/72 @0.1 "CARD EDGE, PAD-PER-HOLE; Board Type:PCB Card Edge, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Plugboard, 36/72 @0.1
Chicago, IL, United States
Pcb Plugboard, 36/72 @0.1 "card Edge, Pad-Per-Hole; Board Type Vector Electronics
81F4780
Pcb Plugboard, 36/72 @0.1 "card Edge, Pad-Per-Hole; Board Type Vector Electronics 81F4780
PCB PLUGBOARD, 36/72 @0.1 "CARD EDGE, PAD-PER-HOLE; Board Type:PCB Card Edge, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm RoHS Compliant: No

PCB PLUGBOARD, 36/72 @0.1 "CARD EDGE, PAD-PER-HOLE; Board Type:PCB Card Edge, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81F4780
Product Name Pcb Plugboard, 36/72 @0.1 "card Edge, Pad-Per-Hole; Board Type Vector Electronics
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50019-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details