Vector Electronics & Technology, Inc. Memory IC 3690

Description
EXTENDER CARD - PCB EDGE, 0.156 CENTER 44 POS; ACCESSORY TYPE:EXTENDER CARD - PCB EDGE; FOR USE WITH:0.156 CENTRE 44 POSITION; BOARD THICKNESS:0.092; BODY MATERIAL:EPOXY GLASS; NO. OF CONTACTS:44CONTACTS; PCB TYPE:EXTENDER CARDS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
EXTENDER CARD - PCB EDGE, 0.156 CENTER 44 POS; ACCESSORY TYPE:EXTENDER CARD - PCB EDGE; FOR USE WITH:0.156 CENTRE 44 POSITION; BOARD THICKNESS:0.092; BODY MATERIAL:EPOXY GLASS; NO. OF CONTACTS:44CONTACTS; PCB TYPE:EXTENDER CARDS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Memory IC - 18884820 - Radwell International
Willingboro, NJ, United States
Memory IC
18884820
Memory IC 18884820
EXTENDER CARD - PCB EDGE, 0.156 CENTER 44 POS; ACCESSORY TYPE:EXTENDER CARD - PCB EDGE; FOR USE WITH:0.156 CENTRE 44 POSITION; BOARD THICKNESS:0.092; BODY MATERIAL:EPOXY GLASS; NO. OF CONTACTS:44CONTACTS; PCB TYPE:EXTENDER CARDS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

EXTENDER CARD - PCB EDGE, 0.156 CENTER 44 POS; ACCESSORY TYPE:EXTENDER CARD - PCB EDGE; FOR USE WITH:0.156 CENTRE 44 POSITION; BOARD THICKNESS:0.092; BODY MATERIAL:EPOXY GLASS; NO. OF CONTACTS:44CONTACTS; PCB TYPE:EXTENDER CARDS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Memory Chips
Product Number 18884820
Product Name Memory IC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28C17A-15B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 16 kbits
View Details
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details