EXTENDER CARD - PCB EDGE, 0.1 CENTER 30/43 POS; ACCESSORY TYPE:EXTENDER CARD - PCB EDGE; FOR USE WITH:0.125 CENTRE 28 POSITION; BOARD THICKNESS:0.062; BODY MATERIAL:EPOXY GLASS; EXTERNAL WIDTH:4.5; NO. OF CONTACTS:56CONTACTS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Multipurpose Computer Boards |
| Product Number | 18882750 |
| Product Name | PC Board PLC/Add-On Board |