Vector Electronics & Technology, Inc. Pcb Plugboard, 22/44 @0.156"card Edge, 3-Hole Pads; Board Type Vector Electronics 3677

Description
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, 3-HOLE PADS; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:243.84mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet
Description
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, 3-HOLE PADS; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:243.84mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Plugboard, 22/44 @0.156
Chicago, IL, United States
Pcb Plugboard, 22/44 @0.156"card Edge, 3-Hole Pads; Board Type Vector Electronics
38F1367
Pcb Plugboard, 22/44 @0.156"card Edge, 3-Hole Pads; Board Type Vector Electronics 38F1367
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, 3-HOLE PADS; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:243.84mm; Board Thickness:1.57mm RoHS Compliant: No

PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, 3-HOLE PADS; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:243.84mm; Board Thickness:1.57mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38F1367
Product Name Pcb Plugboard, 22/44 @0.156"card Edge, 3-Hole Pads; Board Type Vector Electronics
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 7387420 - RS Components, Ltd.
Specs
Connector Type Card Edge Connector; Coaxial Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
PC Pin, Single Post Connectors - 36-1426-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details