Vector Electronics & Technology, Inc. Prototyping Products 3677-6

Description
CIRCBORD,4.5X8.08,1- SIDED,3-HOLE PAD
Request a Quote Datasheet
Description
CIRCBORD,4.5X8.08,1- SIDED,3-HOLE PAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 3677-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
3677-6
Prototyping Products 3677-6
CIRCBORD,4.5X8.08,1- SIDED,3-HOLE PAD

CIRCBORD,4.5X8.08,1-SIDED,3-HOLE PAD

Buy Now
Pcb, 3-Hole Pads; Board Type Vector Electronics - 87F660 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, 3-Hole Pads; Board Type Vector Electronics
87F660
Pcb, 3-Hole Pads; Board Type Vector Electronics 87F660
PCB, 3-Hole Pads; Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:205.23mm; Board Thickness:1.57mm; Body Material:CEM-1; PCB Type:Circuit board RoHS Compliant: No

PCB, 3-Hole Pads; Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:205.23mm; Board Thickness:1.57mm; Body Material:CEM-1; PCB Type:Circuit board RoHS Compliant: No

Supplier's Site Datasheet
Board, Circuit; CEM-1; 4.5 in. H x 8.08in. W; 0.042; 0.100 x 0.100; 0.062 in. - 70219601 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board, Circuit; CEM-1; 4.5 in. H x 8.08in. W; 0.042; 0.100 x 0.100; 0.062 in.
70219601
Board, Circuit; CEM-1; 4.5 in. H x 8.08in. W; 0.042; 0.100 x 0.100; 0.062 in. 70219601
0.042 in. Hole Diameter, 0.100 mm x 0.100 mm Grid Size, Circuit Board Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately. 3-Hole solder pad, single-sided with no etch or plating on reverse side.

0.042 in. Hole Diameter, 0.100 mm x 0.100 mm Grid Size, Circuit Board
Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately.
3-Hole solder pad, single-sided with no etch or plating on reverse side.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 3677-6 87F660 70219601
Product Name Prototyping Products Pcb, 3-Hole Pads; Board Type Vector Electronics Board, Circuit; CEM-1; 4.5 in. H x 8.08in. W; 0.042; 0.100 x 0.100; 0.062 in.
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
TB,EQY-8-63+,MC1631-1,50 OHM - TB-1041-8-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2118903-1-ND - DigiKey
Specs
Supported System Antenna
View Details
Sensor Development Tools - 2049893 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details