Vector Electronics & Technology, Inc. Prototyping Products 3677-2

Description
PLUGBORD,4.5X6.5,1-S IDED,44 CNTS,W/GND
Request a Quote Datasheet
Description
PLUGBORD,4.5X6.5,1-S IDED,44 CNTS,W/GND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 3677-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
3677-2
Prototyping Products 3677-2
PLUGBORD,4.5X6.5,1-S IDED,44 CNTS,W/GND

PLUGBORD,4.5X6.5,1-SIDED,44 CNTS,W/GND

Buy Now
Pcb Plugboard, 22/44 @0.156
Chicago, IL, United States
Pcb Plugboard, 22/44 @0.156"card Edge, 3-Hole Pads; Board Type Vector Electronics
38F1368
Pcb Plugboard, 22/44 @0.156"card Edge, 3-Hole Pads; Board Type Vector Electronics 38F1368
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, 3-HOLE PADS; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm RoHS Compliant: No

PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, 3-HOLE PADS; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3677-2 38F1368
Product Name Prototyping Products Pcb Plugboard, 22/44 @0.156"card Edge, 3-Hole Pads; Board Type Vector Electronics
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers