Vector Electronics & Technology, Inc. Pcb Plugboard, 22/44 @0.156card Edge, Ground Plane; Board Type Vector Electronics 3662A6

Description
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, GROUND PLANE; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet
Description
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, GROUND PLANE; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Plugboard, 22/44 @0.156card Edge, Ground Plane; Board Type Vector Electronics - 77B5255 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Plugboard, 22/44 @0.156card Edge, Ground Plane; Board Type Vector Electronics
77B5255
Pcb Plugboard, 22/44 @0.156card Edge, Ground Plane; Board Type Vector Electronics 77B5255
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, GROUND PLANE; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm RoHS Compliant: No

PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, GROUND PLANE; Board Type:PCB Card Edge, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 77B5255
Product Name Pcb Plugboard, 22/44 @0.156card Edge, Ground Plane; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CY4541 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
3 suppliers
simpleRTK3B Compass - AS-RTK3B-UM982-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details