Vector Electronics & Technology, Inc. Pcb Plugboard, 22/44 @0.156"card Edge, Holes Only; Board Type Vector Electronics 3662

Description
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, HOLES ONLY; Board Type:PCB Card Edge, Holes Only, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm RoHS Compliant: Yes
Datasheet
Description
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, HOLES ONLY; Board Type:PCB Card Edge, Holes Only, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Plugboard, 22/44 @0.156
Chicago, IL, United States
Pcb Plugboard, 22/44 @0.156"card Edge, Holes Only; Board Type Vector Electronics
38F1366
Pcb Plugboard, 22/44 @0.156"card Edge, Holes Only; Board Type Vector Electronics 38F1366
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, HOLES ONLY; Board Type:PCB Card Edge, Holes Only, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm RoHS Compliant: Yes

PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, HOLES ONLY; Board Type:PCB Card Edge, Holes Only, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38F1366
Product Name Pcb Plugboard, 22/44 @0.156"card Edge, Holes Only; Board Type Vector Electronics
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAKA - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Plug connector - NPQH-D-S8-Q6-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details