Vector Electronics & Technology, Inc. Prototyping Products 3662-9

Description
PLUGBORD,4.5X6.52-SI DE,44 CNTS,PPH,FR-4
Request a Quote
Description
PLUGBORD,4.5X6.52-SI DE,44 CNTS,PPH,FR-4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Breadboard and Bus Strips, Clear Plastic, part number 81F4779, features dimensions of 4.5 inches by 6.5 inches with a thickness of 0.062 inches. It has a hole diameter of 0.042 inches and a grid layout of 0.100 inches by 0.100 inches. The board is constructed from FR4 epoxy glass material, compliant with MIL-P-13949 Type GF, and has a UL flammability rating of 94V-0. This product includes pad-per-hole voltage and ground planes on both sides, with solder-coated pad and bus surfaces. It supports a pin capacity of 48 and is compatible with various wire-wrap terminals and connectors. Row and column legends are provided for easy identification, and layout paper and instructions are included for user convenience.

Datasheet Summary
Powered by GS/AI

The Breadboard and Bus Strips, Clear Plastic, part number 81F4779, features dimensions of 4.5 inches by 6.5 inches with a thickness of 0.062 inches. It has a hole diameter of 0.042 inches and a grid layout of 0.100 inches by 0.100 inches. The board is constructed from FR4 epoxy glass material, compliant with MIL-P-13949 Type GF, and has a UL flammability rating of 94V-0. This product includes pad-per-hole voltage and ground planes on both sides, with solder-coated pad and bus surfaces. It supports a pin capacity of 48 and is compatible with various wire-wrap terminals and connectors. Row and column legends are provided for easy identification, and layout paper and instructions are included for user convenience.

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 3662-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
3662-9
Prototyping Products 3662-9
PLUGBORD,4.5X6.52-SI DE,44 CNTS,PPH,FR-4

PLUGBORD,4.5X6.52-SIDE,44 CNTS,PPH,FR-4

Buy Now
Breadboard And Bus Strips, Clear Plastic; Board Type Vector Electronics - 81F4779 - Newark, An Avnet Company
Chicago, IL, United States
Breadboard And Bus Strips, Clear Plastic; Board Type Vector Electronics
81F4779
Breadboard And Bus Strips, Clear Plastic; Board Type Vector Electronics 81F4779
BREADBOARD AND BUS STRIPS, CLEAR PLASTIC; Board Type:PCB Card Edge, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm; Pin Capacity:48 RoHS Compliant: No

BREADBOARD AND BUS STRIPS, CLEAR PLASTIC; Board Type:PCB Card Edge, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm; Pin Capacity:48 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number 3662-9 81F4779
Product Name Prototyping Products Breadboard And Bus Strips, Clear Plastic; Board Type Vector Electronics
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Evaluation Boards - BTT6035-1ERL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
View Details
simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details