Vector Electronics & Technology, Inc. Pcb Plugboard, 22/44 @0.156"card Edge, Holes Only; Board Type Vector Electronics 3662-5

Description
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, HOLES ONLY; Board Type:PCB Card Edge, Holes Only, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:114.3mm; Board Thickness:1.57mm RoHS Compliant: Yes
Datasheet
Description
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, HOLES ONLY; Board Type:PCB Card Edge, Holes Only, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:114.3mm; Board Thickness:1.57mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Plugboard, 22/44 @0.156
Chicago, IL, United States
Pcb Plugboard, 22/44 @0.156"card Edge, Holes Only; Board Type Vector Electronics
38F1134
Pcb Plugboard, 22/44 @0.156"card Edge, Holes Only; Board Type Vector Electronics 38F1134
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, HOLES ONLY; Board Type:PCB Card Edge, Holes Only, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:114.3mm; Board Thickness:1.57mm RoHS Compliant: Yes

PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, HOLES ONLY; Board Type:PCB Card Edge, Holes Only, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:114.3mm; Board Thickness:1.57mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38F1134
Product Name Pcb Plugboard, 22/44 @0.156"card Edge, Holes Only; Board Type Vector Electronics
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-018-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-957-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details