Vector Electronics & Technology, Inc. Pcb Plugboard, 22/44 @0.156"card Edge, Holes Only; Board Type Vector Electronics 3662-2

Description
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, HOLES ONLY; Board Type:PCB Card Edge, Holes Only, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:243.84mm; Board Thickness:1.57mm RoHS Compliant: Yes
Datasheet
Description
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, HOLES ONLY; Board Type:PCB Card Edge, Holes Only, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:243.84mm; Board Thickness:1.57mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Plugboard, 22/44 @0.156
Chicago, IL, United States
Pcb Plugboard, 22/44 @0.156"card Edge, Holes Only; Board Type Vector Electronics
38F1105
Pcb Plugboard, 22/44 @0.156"card Edge, Holes Only; Board Type Vector Electronics 38F1105
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, HOLES ONLY; Board Type:PCB Card Edge, Holes Only, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:243.84mm; Board Thickness:1.57mm RoHS Compliant: Yes

PCB PLUGBOARD, 22/44 @0.156"CARD EDGE, HOLES ONLY; Board Type:PCB Card Edge, Holes Only, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:243.84mm; Board Thickness:1.57mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38F1105
Product Name Pcb Plugboard, 22/44 @0.156"card Edge, Holes Only; Board Type Vector Electronics
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF033 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 30 volts
Current Rating 12.0 amps
View Details