Vector Electronics & Technology, Inc. Prototyping Products 336M76-032

Description
VECTORBORD,M,4.0X 17.0 X .037TH
Request a Quote Datasheet
Description
VECTORBORD,M,4.0X 17.0 X .037TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 336M76-032 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
336M76-032
Prototyping Products 336M76-032
VECTORBORD,M,4.0X 17.0 X .037TH

VECTORBORD,M,4.0X 17.0 X .037TH

Buy Now
Pcb, Punchboard, No Clad, Pattern-M; Board Type Vector Electronics - 87F661 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Punchboard, No Clad, Pattern-M; Board Type Vector Electronics
87F661
Pcb, Punchboard, No Clad, Pattern-M; Board Type Vector Electronics 87F661
PCB, Punchboard, No Clad, Pattern-M; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:0.635mm; External Height:431.8mm; External Width:101.6mm; Board Thickness:0.94mm; PCB Type:Breadboard RoHS Compliant: Yes

PCB, Punchboard, No Clad, Pattern-M; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:0.635mm; External Height:431.8mm; External Width:101.6mm; Board Thickness:0.94mm; PCB Type:Breadboard RoHS Compliant: Yes

Supplier's Site Datasheet
Punchboard; FR4 Epoxy Glass; 4.0 in. W x 17.0 in. L; 0.037; 0.025; FR4; UL94V-0 - 70219531 - Allied Electronics, Inc.
Fort Worth, TX, USA
Punchboard; FR4 Epoxy Glass; 4.0 in. W x 17.0 in. L; 0.037; 0.025; FR4; UL94V-0
70219531
Punchboard; FR4 Epoxy Glass; 4.0 in. W x 17.0 in. L; 0.037; 0.025; FR4; UL94V-0 70219531
Lead-Free Protoboard, FR4 Body Material, 4.0 " W x 5.0 " L Dimensions, 0.062 " Board Thickness (No Copper Plating) Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.

Lead-Free Protoboard, FR4 Body Material, 4.0 " W x 5.0 " L Dimensions, 0.062 " Board Thickness
(No Copper Plating)
Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336M76-032 87F661 70219531
Product Name Prototyping Products Pcb, Punchboard, No Clad, Pattern-M; Board Type Vector Electronics Punchboard; FR4 Epoxy Glass; 4.0 in. W x 17.0 in. L; 0.037; 0.025; FR4; UL94V-0
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, PGA-106W-75+,DF782,75 OHM - TB-696+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1793726 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
RF, RFID, Wireless Evaluation Boards - EVM-GPS-R4-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers