Vector Electronics & Technology, Inc. Enclosures Accessories and Hardware 3250-0004-02

Description
CARD GUIDE: 0.100 OFFSET, GREEN FOR P/S
Request a Quote
Description
CARD GUIDE: 0.100 OFFSET, GREEN FOR P/S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 3250-0004-02 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
3250-0004-02
Enclosures Accessories and Hardware 3250-0004-02
CARD GUIDE: 0.100 OFFSET, GREEN FOR P/S

CARD GUIDE: 0.100 OFFSET, GREEN FOR P/S

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 3250-0004-02
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details