Vector Electronics & Technology, Inc. Prototyping Products 170H85WE

Description
V BOARD,17.0X 8.5,.062HOLES,0.100G RI
Request a Quote Datasheet
Description
V BOARD,17.0X 8.5,.062HOLES,0.100G RI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 170H85WE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
170H85WE
Prototyping Products 170H85WE
V BOARD,17.0X 8.5,.062HOLES,0.100G RI

V BOARD,17.0X 8.5,.062HOLES,0.100GRI

Buy Now
Punchboard; FR4 Epoxy Glass; 8.5 in. W x 17.0 in. L; 0.062 in.; 0.062 in.; FR4 - 70219595 - Allied Electronics, Inc.
Fort Worth, TX, USA
Punchboard; FR4 Epoxy Glass; 8.5 in. W x 17.0 in. L; 0.062 in.; 0.062 in.; FR4
70219595
Punchboard; FR4 Epoxy Glass; 8.5 in. W x 17.0 in. L; 0.062 in.; 0.062 in.; FR4 70219595
Protoboard, FR4 Body Material, 4.5 in. W x 6.5 in. L Dimensions, 0.062 in. Board Thickness (No Copper Plating) Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.

Protoboard, FR4 Body Material, 4.5 in. W x 6.5 in. L Dimensions, 0.062 in. Board Thickness
(No Copper Plating)
Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.

Supplier's Site
Pcb, Punchboard, No Clad, Pattern-H; Board Type Vector Electronics - 38F1383 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Punchboard, No Clad, Pattern-H; Board Type Vector Electronics
38F1383
Pcb, Punchboard, No Clad, Pattern-H; Board Type Vector Electronics 38F1383
PCB, Punchboard, No Clad, Pattern-H; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.57mm; External Height:431.8mm; External Width:215.9mm; Board Thickness:1.57mm; PCB Type:Breadboard RoHS Compliant: Yes

PCB, Punchboard, No Clad, Pattern-H; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.57mm; External Height:431.8mm; External Width:215.9mm; Board Thickness:1.57mm; PCB Type:Breadboard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 170H85WE 70219595 38F1383
Product Name Prototyping Products Punchboard; FR4 Epoxy Glass; 8.5 in. W x 17.0 in. L; 0.062 in.; 0.062 in.; FR4 Pcb, Punchboard, No Clad, Pattern-H; Board Type Vector Electronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCW2-392-1+,JC0603C,50 OHM - TB-912+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2576810 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Wireless Systems; Bluetooth, WiFi
Ports Wireless
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2108891-1-ND - DigiKey
Specs
Supported System Antenna
View Details