Vector Electronics & Technology, Inc. Prototyping Products 170H48WE

Description
V BOARD,17.0X 4.8,.062HOLES,0.100G RI
Request a Quote Datasheet
Description
V BOARD,17.0X 4.8,.062HOLES,0.100G RI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 170H48WE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
170H48WE
Prototyping Products 170H48WE
V BOARD,17.0X 4.8,.062HOLES,0.100G RI

V BOARD,17.0X 4.8,.062HOLES,0.100GRI

Buy Now
Punchboard; FR4 Epoxy Glass; 4.8 in. W x 17.0 in. L; 0.062; 0.062; FR4; UL94V-0 - 70219549 - Allied Electronics, Inc.
Fort Worth, TX, USA
Punchboard; FR4 Epoxy Glass; 4.8 in. W x 17.0 in. L; 0.062; 0.062; FR4; UL94V-0
70219549
Punchboard; FR4 Epoxy Glass; 4.8 in. W x 17.0 in. L; 0.062; 0.062; FR4; UL94V-0 70219549
Protoboard, FR4 Body Material, 4.0 " W x 5.0 " L Dimensions, 0.062 " Board Thickness (No Copper Plating) Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.

Protoboard, FR4 Body Material, 4.0 " W x 5.0 " L Dimensions, 0.062 " Board Thickness
(No Copper Plating)
Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.

Supplier's Site
Pcb, Punchboard, No Clad, Pattern-H; Board Type Vector Electronics - 38F1070 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Punchboard, No Clad, Pattern-H; Board Type Vector Electronics
38F1070
Pcb, Punchboard, No Clad, Pattern-H; Board Type Vector Electronics 38F1070
PCB, Punchboard, No Clad, Pattern-H; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.57mm; External Height:431.8mm; External Width:121.9mm; Board Thickness:1.57mm; PCB Type:Breadboard RoHS Compliant: Yes

PCB, Punchboard, No Clad, Pattern-H; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.57mm; External Height:431.8mm; External Width:121.9mm; Board Thickness:1.57mm; PCB Type:Breadboard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 170H48WE 70219549 38F1070
Product Name Prototyping Products Punchboard; FR4 Epoxy Glass; 4.8 in. W x 17.0 in. L; 0.062; 0.062; FR4; UL94V-0 Pcb, Punchboard, No Clad, Pattern-H; Board Type Vector Electronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-020-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
simpleRTK2B Fusion - AS-RTK2B-FUSIONF9R-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details