Vector Electronics & Technology, Inc. PC Board PLC/Add-On Board 169P99WE

Description
PCB, PUNCHBOARD, NO CLAD, PATTERN-P; BOARD TYPE:PCB, PUNCHBOARD, NO CLAD; BOARD MATERIAL:EPOXY GLASS COMPOSITE; HOLE DIAMETER:1.067MM; EXTERNAL HEIGHT:431.8MM; EXTERNAL WIDTH:254MM; BOARD THICKNESS:1.57MM; PCB TYPE:BREADBOARD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PCB, PUNCHBOARD, NO CLAD, PATTERN-P; BOARD TYPE:PCB, PUNCHBOARD, NO CLAD; BOARD MATERIAL:EPOXY GLASS COMPOSITE; HOLE DIAMETER:1.067MM; EXTERNAL HEIGHT:431.8MM; EXTERNAL WIDTH:254MM; BOARD THICKNESS:1.57MM; PCB TYPE:BREADBOARD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
PC Board PLC/Add-On Board - 18894139 - Radwell International
Willingboro, NJ, United States
PC Board PLC/Add-On Board
18894139
PC Board PLC/Add-On Board 18894139
PCB, PUNCHBOARD, NO CLAD, PATTERN-P; BOARD TYPE:PCB, PUNCHBOARD, NO CLAD; BOARD MATERIAL:EPOXY GLASS COMPOSITE; HOLE DIAMETER:1.067MM; EXTERNAL HEIGHT:431.8MM; EXTERNAL WIDTH:254MM; BOARD THICKNESS:1.57MM; PCB TYPE:BREADBOARD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PCB, PUNCHBOARD, NO CLAD, PATTERN-P; BOARD TYPE:PCB, PUNCHBOARD, NO CLAD; BOARD MATERIAL:EPOXY GLASS COMPOSITE; HOLE DIAMETER:1.067MM; EXTERNAL HEIGHT:431.8MM; EXTERNAL WIDTH:254MM; BOARD THICKNESS:1.57MM; PCB TYPE:BREADBOARD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Multipurpose Computer Boards
Product Number 18894139
Product Name PC Board PLC/Add-On Board
Unlock Full Specs
to access all available technical data

Similar Products