Vector Electronics & Technology, Inc. Prototyping Products 169P99

Description
VECTORBORD,CEM-1,10X 17
Request a Quote Datasheet
Description
VECTORBORD,CEM-1,10X 17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 169P99 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
169P99
Prototyping Products 169P99
VECTORBORD,CEM-1,10X 17

VECTORBORD,CEM-1,10X 17

Buy Now
Vectorbord; CEM-1 Epoxy Glass Composite; 10.0 in. W x 17.0 in. L; 0.062; 0.042 - 70219519 - Allied Electronics, Inc.
Fort Worth, TX, USA
Vectorbord; CEM-1 Epoxy Glass Composite; 10.0 in. W x 17.0 in. L; 0.062; 0.042
70219519
Vectorbord; CEM-1 Epoxy Glass Composite; 10.0 in. W x 17.0 in. L; 0.062; 0.042 70219519
Proto-Board, 3360 Tie Point, LED Indicator, +5 VDC Power Supply (No Copper Plating) Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards. Vactorbord with epoxy glass composite material.

Proto-Board, 3360 Tie Point, LED Indicator, +5 VDC Power Supply
(No Copper Plating)
Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.
Vactorbord with epoxy glass composite material.

Supplier's Site
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics - 89F659 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics
89F659
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics 89F659
PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:431.8mm; External Width:254mm; Board Thickness:1.57mm; Body Material:CEM-1 RoHS Compliant: Yes

PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:431.8mm; External Width:254mm; Board Thickness:1.57mm; Body Material:CEM-1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 169P99 70219519 89F659
Product Name Prototyping Products Vectorbord; CEM-1 Epoxy Glass Composite; 10.0 in. W x 17.0 in. L; 0.062; 0.042 Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1914222 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2108517-1-ND - DigiKey
Specs
Supported System Antenna
View Details
Expansion Boards, Daughter Cards - 448-BTS700201ESPDAUGHBDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
simpleRTK3B Compass - AS-RTK3B-UM982-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details