Vector Electronics & Technology, Inc. Prototyping Products 169P84WEC1

Description
VECTORBORD,FR-4 ,CU-1SD,8.5X 17,062TH
Request a Quote Datasheet
Description
VECTORBORD,FR-4 ,CU-1SD,8.5X 17,062TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 169P84WEC1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
169P84WEC1
Prototyping Products 169P84WEC1
VECTORBORD,FR-4 ,CU-1SD,8.5X 17,062TH

VECTORBORD,FR-4 ,CU-1SD,8.5X 17,062TH

Buy Now
Pcb, Punchboard, Clad 1 Side, Pattern-P; Board Type Vector Electronics - 34F1229 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Punchboard, Clad 1 Side, Pattern-P; Board Type Vector Electronics
34F1229
Pcb, Punchboard, Clad 1 Side, Pattern-P; Board Type Vector Electronics 34F1229
PCB, Punchboard, Clad 1 Side, Pattern-P; Board Type:PCB, Punchboard, Single Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:431.8mm; External Width:215.9mm; Board Thickness:1.57mm; Size:8.5 x 17 RoHS Compliant: Yes

PCB, Punchboard, Clad 1 Side, Pattern-P; Board Type:PCB, Punchboard, Single Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:431.8mm; External Width:215.9mm; Board Thickness:1.57mm; Size:8.5 x 17 RoHS Compliant: Yes

Supplier's Site Datasheet
Punchboard, Copper Clad; FR4 with One Side 2 oz. Copper Clad; 0.042; 0.062 in. - 70219593 - Allied Electronics, Inc.
Fort Worth, TX, USA
Punchboard, Copper Clad; FR4 with One Side 2 oz. Copper Clad; 0.042; 0.062 in.
70219593
Punchboard, Copper Clad; FR4 with One Side 2 oz. Copper Clad; 0.042; 0.062 in. 70219593
Copper Clad Punchboard (No Copper Plating) Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards. The punchboard is a copper clad with 17 " length, 8.5 " width, 0.062 " board thickness and 0.042 " hole diameter.

Copper Clad Punchboard
(No Copper Plating)
Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.
The punchboard is a copper clad with 17 " length, 8.5 " width, 0.062 " board thickness and 0.042 " hole diameter.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 169P84WEC1 34F1229 70219593
Product Name Prototyping Products Pcb, Punchboard, Clad 1 Side, Pattern-P; Board Type Vector Electronics Punchboard, Copper Clad; FR4 with One Side 2 oz. Copper Clad; 0.042; 0.062 in.
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB-LHA-23LN+,DQ1225,50 OHM - TB-1061-23LN+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1793741 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
RF, RFID, Wireless Evaluation Boards - 343-8-2479240-1-ND - DigiKey
Specs
Supported System Antenna
View Details