VECTORBORD,FR-4 EP GLASS,8.5X 17
PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:431.8mm; External Width:215.9mm; Board Thickness:1.57mm; PCB Type:Breadboard RoHS Compliant: Yes
Protoboard, 10.0 " W x 10.0 " L Dimensions, 0.1 x 0.1 " Grid Size
(No Copper Plating)
Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.
| Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 169P84WE | 34F1228 | 70219548 |
| Product Name | Prototyping Products | Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics | Punchboard; FR4 Epoxy Glass; 8.5 in. W x 17.0 in. L; 0.062; 0.042; FR4; UL94V-0 |
| Category | Developement Board | Developement Board | Developement Board |