Vector Electronics & Technology, Inc. Prototyping Products 169P84HTC2

Description
VECTORBORD,HI-TEM,Tg 200°C,CU-2,8.5X 17.
Request a Quote
Description
VECTORBORD,HI-TEM,Tg 200°C,CU-2,8.5X 17.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vector Electronics PCB Punchboard, part number 26H0630, is a double-clad board made from epoxy glass composite material. It features a standard thickness of 1.57mm (0.062 inches) and has a hole diameter of 1.067mm. The external dimensions of the board are 431.8mm in height and 215.9mm in width, making it suitable for various circuit assembly applications. This product is RoHS compliant, ensuring it meets environmental standards. The punchboard is designed for general-purpose use, providing a reliable platform for assembling circuit components.

Datasheet Summary
Powered by GS/AI

The Vector Electronics PCB Punchboard, part number 26H0630, is a double-clad board made from epoxy glass composite material. It features a standard thickness of 1.57mm (0.062 inches) and has a hole diameter of 1.067mm. The external dimensions of the board are 431.8mm in height and 215.9mm in width, making it suitable for various circuit assembly applications. This product is RoHS compliant, ensuring it meets environmental standards. The punchboard is designed for general-purpose use, providing a reliable platform for assembling circuit components.

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 169P84HTC2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
169P84HTC2
Prototyping Products 169P84HTC2
VECTORBORD,HI-TEM,Tg 200°C,CU-2,8.5X 17.

VECTORBORD,HI-TEM,Tg200°C,CU-2,8.5X 17.

Buy Now
Pcb, Punchboard, Clad 2 Side, Pattern-P; Board Type Vector Electronics - 26H0630 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Punchboard, Clad 2 Side, Pattern-P; Board Type Vector Electronics
26H0630
Pcb, Punchboard, Clad 2 Side, Pattern-P; Board Type Vector Electronics 26H0630
PCB, Punchboard, Clad 2 Side, Pattern-P; Board Type:PCB, Punchboard, Double Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:431.8mm; External Width:215.9mm; Board Thickness:1.57mm; Size:8.5 x 17 RoHS Compliant: Yes

PCB, Punchboard, Clad 2 Side, Pattern-P; Board Type:PCB, Punchboard, Double Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:431.8mm; External Width:215.9mm; Board Thickness:1.57mm; Size:8.5 x 17 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number 169P84HTC2 26H0630
Product Name Prototyping Products Pcb, Punchboard, Clad 2 Side, Pattern-P; Board Type Vector Electronics
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576796 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 3157-TB-844-762C+-ND - DigiKey
Specs
Supported System Filter
View Details
2 suppliers
simpleRTK3B Pro - AS-RTK3B-MX5-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BOARD BTH50015-1LUA - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Relays ; Power Distribution ; ECU power feeds
View Details