Vector Electronics & Technology, Inc. Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics 169P84HT

Description
PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:431.8mm; External Width:215.9mm; Board Thickness:1.57mm; PCB Type:Breadboard RoHS Compliant: Yes
Datasheet
Description
PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:431.8mm; External Width:215.9mm; Board Thickness:1.57mm; PCB Type:Breadboard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics - 26H0629 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics
26H0629
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics 26H0629
PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:431.8mm; External Width:215.9mm; Board Thickness:1.57mm; PCB Type:Breadboard RoHS Compliant: Yes

PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:431.8mm; External Width:215.9mm; Board Thickness:1.57mm; PCB Type:Breadboard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 26H0629
Product Name Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Evaluation Boards - CY8CKIT-147 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
4 suppliers