Vector Electronics & Technology, Inc. Prototyping Products 169P84

Description
V BOARD- CEM 1 EPOXYCOMP LAM, M5168-D5.1
Request a Quote Datasheet
Description
V BOARD- CEM 1 EPOXYCOMP LAM, M5168-D5.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 169P84 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
169P84
Prototyping Products 169P84
V BOARD- CEM 1 EPOXYCOMP LAM, M5168-D5.1

V BOARD- CEM 1 EPOXYCOMP LAM, M5168-D5.1

Buy Now
Punchboard; CEM-1 Epoxy Glass Composite; 8.5 in. W x 17.0 in. L; 0.062; 0.042 - 70219546 - Allied Electronics, Inc.
Fort Worth, TX, USA
Punchboard; CEM-1 Epoxy Glass Composite; 8.5 in. W x 17.0 in. L; 0.062; 0.042
70219546
Punchboard; CEM-1 Epoxy Glass Composite; 8.5 in. W x 17.0 in. L; 0.062; 0.042 70219546
Protoboard, FR4 Body Material, 10.0 " W x 20.0 " L Dimensions, 0.062 " Board Thickness (No Copper Plating) Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.

Protoboard, FR4 Body Material, 10.0 " W x 20.0 " L Dimensions, 0.062 " Board Thickness
(No Copper Plating)
Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.

Supplier's Site
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics - 38F409 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics
38F409
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics 38F409
PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:431.8mm; External Width:215.9mm; Board Thickness:1.57mm; Body Material:CEM-1 RoHS Compliant: Yes

PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:431.8mm; External Width:215.9mm; Board Thickness:1.57mm; Body Material:CEM-1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 169P84 70219546 38F409
Product Name Prototyping Products Punchboard; CEM-1 Epoxy Glass Composite; 8.5 in. W x 17.0 in. L; 0.062; 0.042 Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
TB,PMA2-162LN+,MC1631,50 OHM - TB-615+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Boards and Evaluation Kits - 10211285-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
Communication & Wireless Development Tools - 2864006 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System GPIO
View Details