Vector Electronics & Technology, Inc. Prototyping Products 169P59XXXP

Description
VECTORBORD,PHENOLIC, 6.0X 17.0
Request a Quote Datasheet
Description
VECTORBORD,PHENOLIC, 6.0X 17.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 169P59XXXP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
169P59XXXP
Prototyping Products 169P59XXXP
VECTORBORD,PHENOLIC, 6.0X 17.0

VECTORBORD,PHENOLIC,6.0X 17.0

Buy Now
Punchboard; FR2 Phenolic; 6.0 in. W x 17.0 in. L; 0.062 in.; 0.042 in.; FR2; - 70219547 - Allied Electronics, Inc.
Fort Worth, TX, USA
Punchboard; FR2 Phenolic; 6.0 in. W x 17.0 in. L; 0.062 in.; 0.042 in.; FR2;
70219547
Punchboard; FR2 Phenolic; 6.0 in. W x 17.0 in. L; 0.062 in.; 0.042 in.; FR2; 70219547
Lead-Free Protoboard, FR4 Body Material, 4.0 in. Wx 5.0 in. L Dimensions, 0.062 in. Board Thickness (No Copper Plating) Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.

Lead-Free Protoboard, FR4 Body Material, 4.0 in. Wx 5.0 in. L Dimensions, 0.062 in. Board Thickness
(No Copper Plating)
Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.

Supplier's Site
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics - 77B5241 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics
77B5241
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics 77B5241
PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Paper; Hole Diameter:1.067mm; External Height:431.8mm; External Width:152.4mm; Board Thickness:1.57mm; Body Material:FR2 Phenolic RoHS Compliant: Yes

PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Paper; Hole Diameter:1.067mm; External Height:431.8mm; External Width:152.4mm; Board Thickness:1.57mm; Body Material:FR2 Phenolic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 169P59XXXP 70219547 77B5241
Product Name Prototyping Products Punchboard; FR2 Phenolic; 6.0 in. W x 17.0 in. L; 0.062 in.; 0.042 in.; FR2; Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 2312-PAC52711EVK1-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Motor Controller/Driver
View Details
RF, RFID, Wireless Evaluation Boards - EVM-GPS-RM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB for BAT-20+ - TB-BAT-20C+ - Mini-Circuits
Specs
Category Developement Board
View Details