Vector Electronics & Technology, Inc. Prototyping Products 169P44XXXP

Description
VECTORBORD,PHENOLIC, FR-2,4.5X 17.0
Request a Quote Datasheet
Description
VECTORBORD,PHENOLIC, FR-2,4.5X 17.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 169P44XXXP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
169P44XXXP
Prototyping Products 169P44XXXP
VECTORBORD,PHENOLIC, FR-2,4.5X 17.0

VECTORBORD,PHENOLIC,FR-2,4.5X 17.0

Buy Now
Punchboard; FR2 Phenolic; 4.5 in. W x 17.0 in. L; 0.062; 0.042; FR2 - 70219542 - Allied Electronics, Inc.
Fort Worth, TX, USA
Punchboard; FR2 Phenolic; 4.5 in. W x 17.0 in. L; 0.062; 0.042; FR2
70219542
Punchboard; FR2 Phenolic; 4.5 in. W x 17.0 in. L; 0.062; 0.042; FR2 70219542
Protoboard, FR4 Body Material, 4.5 " W x 6.5 " L Dimensions, 0.062 " Board Thickness (No Copper Plating) Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.

Protoboard, FR4 Body Material, 4.5 " W x 6.5 " L Dimensions, 0.062 " Board Thickness
(No Copper Plating)
Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.

Supplier's Site
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics - 38F411 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics
38F411
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics 38F411
PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Paper; Hole Diameter:1.067mm; External Height:431.8mm; External Width:114.3mm; Board Thickness:1.57mm; Body Material:FR2 Phenolic RoHS Compliant: Yes

PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Paper; Hole Diameter:1.067mm; External Height:431.8mm; External Width:114.3mm; Board Thickness:1.57mm; Body Material:FR2 Phenolic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 169P44XXXP 70219542 38F411
Product Name Prototyping Products Punchboard; FR2 Phenolic; 4.5 in. W x 17.0 in. L; 0.062; 0.042; FR2 Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2305115 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Embedded MCU, DSP Evaluation Boards - 448-APPKITA2GSAFETYTOBO1-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
TB, PHA-22H+,DL1020, 50 OHM - TB-566-50H+ - Mini-Circuits
Specs
Category Developement Board
View Details